Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6443DQ-T1-E3 SI6443DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 092198-SI6443DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 60nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 8.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 092198-SI6443DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 60nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 8.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6443DQ-T1-E3 - 092198-SI6443DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6443DQ-T1-E3
092198-SI6443DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6443DQ-T1-E3 092198-SI6443DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 092198-SI6443DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 60nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 8.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 092198-SI6443DQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 60nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 8.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7.3A MOSFET Transistor
278-SI6443DQ-T1-E3
30V 7.3A MOSFET Transistor 278-SI6443DQ-T1-E3
MOSFET P-CH 30V 7.3A 8TSSOP Product overview: SI6443DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6443DQ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7.3A 8TSSOP Product overview: SI6443DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6443DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6443DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6443DQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6443DQ-T1-E3
MOSFET P-CH 30V 7.3A 8TSSOP

MOSFET P-CH 30V 7.3A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 092198-SI6443DQ-T1-E3 278-SI6443DQ-T1-E3 SI6443DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6443DQ-T1-E3 30V 7.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 1050 milliwatts 1050 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers