P-Channel 30-V MOSFET in a TSSOP-8 package, designed for battery and load switching applications. It has a drain-source on-state resistance of 0.015 Ω at -10 V gate-source voltage and 0.024 Ω at -4.5 V, with a continuous drain current of -8.4 A at 25 °C and -6.3 A at 70 °C. Maximum power dissipation is 1.75 W at 25 °C and 1.08 W at 70 °C when mounted on a 1" x 1" FR4 board. Junction-to-ambient thermal resistance is 95 °C/W steady state. The device is halogen-free and RoHS compliant, with an operating junction temperature range of -55 °C to 150 °C.
MOSFET 30V 8.0A 1.75W 15mohm @ 10V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI6441DQ-T1-GE3 |
| Product Name | MOSFET |