MOSFET P-CH 30V 4.7A 8-TSSOP Product overview: SI6435ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6435ADQ-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 1096104-SI6435ADQ-T1
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 20nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 4.7A 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI6435ADQ-T1-GE3 | 1096104-SI6435ADQ-T1-GE3 | SI6435ADQ-T1-GE3 |
| Product Name | 30V 4.7A TSSOP MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6435ADQ-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT3; 8-TSSOP | 8-TSSOP (0.173, 4.40mm Width) |
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Reel | Cut Tape (CT),Digi-ReelR |
| Polarity | P-Channel; P-Channel |