Vishay Precision Group 12V 8.2A TSSOP MOSFET Transistor SI6423DQ-T1-GE3

Description
P-CH JFET, 12V, 8.2A, 8.5mR, TSSOP Product overview: SI6423DQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8.2A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6423DQ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, 12V, 8.2A, 8.5mR, TSSOP Product overview: SI6423DQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8.2A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6423DQ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 8.2A TSSOP MOSFET Transistor
278-SI6423DQ-T1-GE3
12V 8.2A TSSOP MOSFET Transistor 278-SI6423DQ-T1-GE3
P-CH JFET, 12V, 8.2A, 8.5mR, TSSOP Product overview: SI6423DQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8.2A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6423DQ-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 12V, 8.2A, 8.5mR, TSSOP Product overview: SI6423DQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8.2A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6423DQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI6423DQ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6423DQ-T1-GE3CT-ND
Single FETs, MOSFETs SI6423DQ-T1-GE3CT-ND
P-Channel 12V 8.2A (Ta) 1.05W (Ta) Surface Mount 8-TSSOP

P-Channel 12V 8.2A (Ta) 1.05W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI6423DQ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6423DQ-T1-GE3DKR-ND
Single FETs, MOSFETs SI6423DQ-T1-GE3DKR-ND
P-Channel 12V 8.2A (Ta) 1.05W (Ta) Surface Mount 8-TSSOP

P-Channel 12V 8.2A (Ta) 1.05W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI6423DQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6423DQ-T1-GE3TR-ND
Single FETs, MOSFETs SI6423DQ-T1-GE3TR-ND
P-Channel 12V 8.2A (Ta) 1.05W (Ta) Surface Mount 8-TSSOP

P-Channel 12V 8.2A (Ta) 1.05W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6423DQ-T1-GE3 - 794302-SI6423DQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6423DQ-T1-GE3
794302-SI6423DQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6423DQ-T1-GE3 794302-SI6423DQ-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794302-SI6423DQ-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta) Family Name: Si6423DQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Manufacturer Package: 8-TSSOP Channel Type Type: P Drain Source Voltage: 12V Vgs(th) (Maximum) @ Id: 800mV @ 400μA Gate Charge (Qg) (Maximum) @ Vgs: 110nC @ 5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 1.05W (Ta) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 9.5A, 4.5V Alternative Parts (Cross-Reference): IRF7701TRPBF; IRF7701; IRF7701PBF; IRF7701TR; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 794302-SI6423DQ-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta)
Family Name: Si6423DQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Manufacturer Package: 8-TSSOP
Channel Type Type: P
Drain Source Voltage: 12V
Vgs(th) (Maximum) @ Id: 800mV @ 400μA
Gate Charge (Qg) (Maximum) @ Vgs: 110nC @ 5V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 1.05W (Ta)
Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 9.5A, 4.5V
Alternative Parts (Cross-Reference): IRF7701TRPBF; IRF7701; IRF7701PBF; IRF7701TR;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P-Ch, 12V, 8.2A, 150Deg C, 1.05W; Transistor Polarity Vishay - 97W2676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 8.2A, 150Deg C, 1.05W; Transistor Polarity Vishay
97W2676
Mosfet, P-Ch, 12V, 8.2A, 150Deg C, 1.05W; Transistor Polarity Vishay 97W2676
MOSFET, P-CH, 12V, 8.2A, 150DEG C, 1.05W; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:8.2A; On Resistance Rds(on):0.0068ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:800mV RoHS Compliant: Yes

MOSFET, P-CH, 12V, 8.2A, 150DEG C, 1.05W; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:8.2A; On Resistance Rds(on):0.0068ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:800mV RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -12V, 9.5A, Tssop, Full Reel; Channel Type Vishay - 16P3801 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -12V, 9.5A, Tssop, Full Reel; Channel Type Vishay
16P3801
P Channel Mosfet, -12V, 9.5A, Tssop, Full Reel; Channel Type Vishay 16P3801
P CHANNEL MOSFET, -12V, 9.5A, TSSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Power Dissipation:1.05W RoHS Compliant: Yes

P CHANNEL MOSFET, -12V, 9.5A, TSSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Power Dissipation:1.05W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -12V Vds 8V Vgs TSSOP-8

MOSFET -12V Vds 8V Vgs TSSOP-8

Buy Now Datasheet
Single FETs, MOSFETs - SI6423DQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI6423DQ-T1-GE3
Single FETs, MOSFETs SI6423DQ-T1-GE3
MOSFET P-CH 12V 8.2A 8TSSOP

MOSFET P-CH 12V 8.2A 8TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6423DQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6423DQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6423DQ-T1-GE3
MOSFET P-CH 12V 8.2A 8TSSOP

MOSFET P-CH 12V 8.2A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI6423DQ-T1-GE3 SI6423DQ-T1-GE3CT-ND 794302-SI6423DQ-T1-GE3 97W2676 16P3801 SI6423DQ-T1-GE3 SI6423DQ-T1-GE3 SI6423DQ-T1-GE3
Product Name 12V 8.2A TSSOP MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6423DQ-T1-GE3 Mosfet, P-Ch, 12V, 8.2A, 150Deg C, 1.05W; Transistor Polarity Vishay P Channel Mosfet, -12V, 9.5A, Tssop, Full Reel; Channel Type Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 1050 milliwatts 1050 milliwatts 1050 milliwatts 1050 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3 TO-3 TO-3 8-TSSOP (0.173", 4.40mm Width) 8-TSSOP (0.173, 4.40mm Width)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data