Vishay Intertechnology, Inc. Single FETs, MOSFETs SI6423ADQ-T1-GE3

Description
P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI6423ADQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI6423ADQ-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI6423ADQ-T1-GE3TR-ND
P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP

P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI6423ADQ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI6423ADQ-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI6423ADQ-T1-GE3DKR-ND
P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP

P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI6423ADQ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI6423ADQ-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI6423ADQ-T1-GE3CT-ND
P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP

P-Channel 20V 10.3A (Ta), 12.5A (Tc) 1.5W (Ta), 2.2W (Tc) Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 12.5A MOSFET Transistor
278-SI6423ADQ-T1-GE3
20V 12.5A MOSFET Transistor 278-SI6423ADQ-T1-GE3
MOSFET PCH 20V 10.3/12.5A 8TSSOP Product overview: SI6423ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6423ADQ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET PCH 20V 10.3/12.5A 8TSSOP Product overview: SI6423ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6423ADQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379811-SI6423ADQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379811-SI6423ADQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379811-SI6423ADQ-T1-GE3
Win Source Part Number: 1379811-SI6423ADQ-T1 -GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: TrenchFET® Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: SI6423 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 10.3A (Ta), 12.5A (Tc) Rds On (Max) @ Id, Vgs: 9.8mOhm @ 10A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 168 nC @ 8 V Vgs (Max): ±8V Input Capacitance (Ciss) (Max) @ Vds: 5875 pF @ 10 V Power Dissipation (Max): 1.5W (Ta), 2.2W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1379811-SI6423ADQ-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: TrenchFET®
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: SI6423
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 10.3A (Ta), 12.5A (Tc)
Rds On (Max) @ Id, Vgs: 9.8mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 168 nC @ 8 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 5875 pF @ 10 V
Power Dissipation (Max): 1.5W (Ta), 2.2W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, P-Ch, 20V, 12.5A, Tssop Rohs Compliant Vishay - 04AJ4589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 12.5A, Tssop Rohs Compliant Vishay
04AJ4589
Mosfet, P-Ch, 20V, 12.5A, Tssop Rohs Compliant Vishay 04AJ4589
MOSFET, P-CH, 20V, 12.5A, TSSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 12.5A, TSSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6423ADQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6423ADQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6423ADQ-T1-GE3
MOSFET PCH 20V 10.3/12.5A 8TSSOP

MOSFET PCH 20V 10.3/12.5A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI6423ADQ-T1-GE3TR-ND 278-SI6423ADQ-T1-GE3 1379811-SI6423ADQ-T1-GE3 04AJ4589 SI6423ADQ-T1-GE3
Product Name Single FETs, MOSFETs 20V 12.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, P-Ch, 20V, 12.5A, Tssop Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type "8-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOT3 TO-3 8-TSSOP
MOSFET Operating Mode Enhancement
Transconductance 0.0700 kS
Unlock Full Specs
to access all available technical data