Vishay Precision Group Single FETs, MOSFETs SI6415DQ-T1-GE3

Description
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI6415DQ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6415DQ-T1-GE3CT-ND
Single FETs, MOSFETs SI6415DQ-T1-GE3CT-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI6415DQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6415DQ-T1-GE3TR-ND
Single FETs, MOSFETs SI6415DQ-T1-GE3TR-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI6415DQ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6415DQ-T1-GE3DKR-ND
Single FETs, MOSFETs SI6415DQ-T1-GE3DKR-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
30V 6.5A TSSOP MOSFET Transistor
278-SI6415DQ-T1-GE3
30V 6.5A TSSOP MOSFET Transistor 278-SI6415DQ-T1-GE3
P-CH MOSFET, 30V, 6.5A, 19mR, TSSOP-8 Product overview: SI6415DQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6415DQ-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 6.5A, 19mR, TSSOP-8 Product overview: SI6415DQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6415DQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-GE3 - 794301-SI6415DQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-GE3
794301-SI6415DQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-GE3 794301-SI6415DQ-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794301-SI6415DQ-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: MOSFET Family Name: SI6415DQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-TSSOP Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1V @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 70nC @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.5W (Ta) Rds On (Maximum) @ Id, Vgs: 19 mOhm @ 6.5A, 10V Alternative Parts (Cross-Reference): Si6415DQ; IRF7706TR; TPCS8101(TE12L,Q); IRF7706GTRPBF; Introduction Date: April 23, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 794301-SI6415DQ-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: MOSFET
Family Name: SI6415DQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-TSSOP
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1V @ 250μA (Minimum)
Gate Charge (Qg) (Maximum) @ Vgs: 70nC @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 19 mOhm @ 6.5A, 10V
Alternative Parts (Cross-Reference): Si6415DQ; IRF7706TR; TPCS8101(TE12L,Q); IRF7706GTRPBF;
Introduction Date: April 23, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI6415DQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI6415DQ-T1-GE3
Single FETs, MOSFETs SI6415DQ-T1-GE3
MOSFET P-CH 30V 6.5A 8TSSOP

MOSFET P-CH 30V 6.5A 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 6.5A 1.5W 19mohm @ 10V

MOSFET 30V 6.5A 1.5W 19mohm @ 10V

Buy Now Datasheet
Mosfet, P Channel, -30V, -6.5A, Tssop-8; Transistor Polarity Vishay - 69W7213 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -6.5A, Tssop-8; Transistor Polarity Vishay
69W7213
Mosfet, P Channel, -30V, -6.5A, Tssop-8; Transistor Polarity Vishay 69W7213
MOSFET, P CHANNEL, -30V, -6.5A, TSSOP-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.22ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -6.5A, TSSOP-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.22ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay - 57AJ0454 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay
57AJ0454
Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay 57AJ0454
MOSFET, P-CH, 30V, 6.5A, TSSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 6.5A, TSSOP ROHS COMPLIANT: YES

Supplier's Site
Mosfet, P Channel, -30V, -6.5A, Tssop-8, Full Reel; Channel Type Vishay - 33P5312 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -6.5A, Tssop-8, Full Reel; Channel Type Vishay
33P5312
Mosfet, P Channel, -30V, -6.5A, Tssop-8, Full Reel; Channel Type Vishay 33P5312
MOSFET, P CHANNEL, -30V, -6.5A, TSSOP-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -6.5A, TSSOP-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6415DQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6415DQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6415DQ-T1-GE3
MOSFET P-CH 30V 6.5A 8TSSOP

MOSFET P-CH 30V 6.5A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI6415DQ-T1-GE3CT-ND 278-SI6415DQ-T1-GE3 794301-SI6415DQ-T1-GE3 SI6415DQ-T1-GE3 SI6415DQ-T1-GE3 69W7213 57AJ0454 33P5312 SI6415DQ-T1-GE3
Product Name Single FETs, MOSFETs 30V 6.5A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-GE3 Single FETs, MOSFETs MOSFET Mosfet, P Channel, -30V, -6.5A, Tssop-8; Transistor Polarity Vishay Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay Mosfet, P Channel, -30V, -6.5A, Tssop-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3 8-TSSOP (0.173", 4.40mm Width) TO-3 TO-3 TO-3 8-TSSOP (0.173, 4.40mm Width)
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data