Vishay Intertechnology, Inc. Single FETs, MOSFETs SI6415DQ-T1-E3

Description
P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI6415DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6415DQ-T1-E3TR-ND
Single FETs, MOSFETs SI6415DQ-T1-E3TR-ND
P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI6415DQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6415DQ-T1-E3CT-ND
Single FETs, MOSFETs SI6415DQ-T1-E3CT-ND
P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI6415DQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6415DQ-T1-E3DKR-ND
Single FETs, MOSFETs SI6415DQ-T1-E3DKR-ND
P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-E3 - 103003-SI6415DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-E3
103003-SI6415DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-E3 103003-SI6415DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 103003-SI6415DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 70nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103003-SI6415DQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 70nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 6.5A TSSOP MOSFET Transistor
278-SI6415DQ-T1-E3
30V 6.5A TSSOP MOSFET Transistor 278-SI6415DQ-T1-E3
P-CH MOSFET, 30V, 6.5A, 19mR, TSSOP-8, Power Product overview: SI6415DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6415DQ-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 6.5A, 19mR, TSSOP-8, Power Product overview: SI6415DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6415DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6415DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6415DQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6415DQ-T1-E3
MOSFET P-CH 30V 6.5A 8TSSOP

MOSFET P-CH 30V 6.5A 8TSSOP

Supplier's Site
P Channel Mosfet, -30V, 6.5A, Tssop; Channel Type Vishay - 65K1938 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 6.5A, Tssop; Channel Type Vishay
65K1938
P Channel Mosfet, -30V, 6.5A, Tssop; Channel Type Vishay 65K1938
P CHANNEL MOSFET, -30V, 6.5A, TSSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 6.5A, TSSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay - 57AJ0453 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay
57AJ0453
Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay 57AJ0453
MOSFET, P-CH, 30V, 6.5A, TSSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 6.5A, TSSOP ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SI6415DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI6415DQ-T1-E3
Single FETs, MOSFETs SI6415DQ-T1-E3
MOSFET P-CH 30V 6.5A 8TSSOP

MOSFET P-CH 30V 6.5A 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI6415DQ-T1-E3TR-ND 103003-SI6415DQ-T1-E3 278-SI6415DQ-T1-E3 SI6415DQ-T1-E3 65K1938 57AJ0453 SI6415DQ-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6415DQ-T1-E3 30V 6.5A TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -30V, 6.5A, Tssop; Channel Type Vishay Mosfet, P-Ch, 30V, 6.5A, Tssop Rohs Compliant Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP 8-TSSOP (0.173, 4.40mm Width) TO-3 TO-3 8-TSSOP (0.173", 4.40mm Width)
V(BR)DSS 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data