Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-GE3 SI6413DQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096101-SI6413DQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 800mV @ 400μA Max Gate Charge: 105nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 10 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096101-SI6413DQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 800mV @ 400μA Max Gate Charge: 105nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 10 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-GE3 - 1096101-SI6413DQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-GE3
1096101-SI6413DQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-GE3 1096101-SI6413DQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096101-SI6413DQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 800mV @ 400μA Max Gate Charge: 105nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 10 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096101-SI6413DQ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 800mV @ 400μA
Max Gate Charge: 105nC @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 10 mOhm @ 8.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 8.8A 1.5W 10mohm @ 4.5V

MOSFET 20V 8.8A 1.5W 10mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6413DQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6413DQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6413DQ-T1-GE3
MOSFET P-CH 20V 7.2A 8TSSOP

MOSFET P-CH 20V 7.2A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096101-SI6413DQ-T1-GE3 SI6413DQ-T1-GE3 SI6413DQ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 1050 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
75V 240A MOSFET Transistor - 278-AUIRFS3107-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers