Vishay Intertechnology, Inc. 20V 7.2A TSSOP MOSFET Transistor SI6413DQ-T1-E3

Description
P-CH MOSFET 20V 7.2A 10mR TSSOP Product overview: SI6413DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6413DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 7.2A 10mR TSSOP Product overview: SI6413DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6413DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.2A TSSOP MOSFET Transistor
285-SI6413DQ-T1-E3
20V 7.2A TSSOP MOSFET Transistor 285-SI6413DQ-T1-E3
P-CH MOSFET 20V 7.2A 10mR TSSOP Product overview: SI6413DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6413DQ-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 7.2A 10mR TSSOP Product overview: SI6413DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6413DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-E3 - 064540-SI6413DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-E3
064540-SI6413DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-E3 064540-SI6413DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 064540-SI6413DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 800mV @ 400μA Max Gate Charge: 105nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 10 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064540-SI6413DQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 800mV @ 400μA
Max Gate Charge: 105nC @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 10 mOhm @ 8.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI6413DQ-T1-E3 064540-SI6413DQ-T1-E3
Product Name 20V 7.2A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6413DQ-T1-E3
Polarity P-Channel P-Channel; P-Channel
PD 1050 milliwatts 1050 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - ALD212914SAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
MOSFETs - 1690692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details