Vishay Intertechnology, Inc. 20V 6A MOSFET Transistor SI5999EDU-T1-GE3

Description
MOSFET 2P-CH 20V 6A PPAK CHIPFET Product overview: SI5999EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5999EDU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 6A PPAK CHIPFET Product overview: SI5999EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5999EDU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A MOSFET Transistor
289-SI5999EDU-T1-GE3
20V 6A MOSFET Transistor 289-SI5999EDU-T1-GE3
MOSFET 2P-CH 20V 6A PPAK CHIPFET Product overview: SI5999EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5999EDU-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 6A PPAK CHIPFET Product overview: SI5999EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5999EDU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5999EDU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5999EDU-T1-GE3TR-ND
FET, MOSFET Arrays SI5999EDU-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 P-Channel (Dual) 20V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Series: TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Technology: MOSFET (Metal Oxide)
Configuration: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5999EDU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5999EDU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5999EDU-T1-GE3
MOSFET 2P-CH 20V 6A PPAK CHIPFET

MOSFET 2P-CH 20V 6A PPAK CHIPFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI5999EDU-T1-GE3 SI5999EDU-T1-GE3TR-ND SI5999EDU-T1-GE3
Product Name 20V 6A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data