MOSFET 2P-CH 30V 6A PPAK CHIPFET Product overview: SI5997DU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5997DU-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual
Win Source Part Number: 1379810-SI5997DU-T1-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: TrenchFET®
Package: Tape & Reel
Product Status: Obsolete
Package / Case: PowerPAK® ChipFET™ Dual
Supplier Device Package: PowerPAK® ChipFet Dual
Base Product Number: SI5997
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 54mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 430pF @ 15V
FET Feature: Logic Level Gate
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Power - Max: 10.4W
Configuration: 2 P-Channel (Dual)
MOSFET, PP CHANNEL, 30V, 6A,PPK CHIPFET; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET 2P-CH 30V 6A PPAK CHIPFET
MOSFET 2P-CH 30V 6A PPAK CHIPFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SI5997DU-T1-GE3 | SI5997DU-T1-GE3TR-ND | 1379810-SI5997DU-T1-GE3 | 64T4073 | SI5997DU-T1-GE3 | SI5997DU-T1-GE3 |
| Product Name | 30V 6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | Mosfet, Pp Channel, 30V, 6A,ppk Chipfet; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | PowerPAK® ChipFET™ Dual | SOT3 | TO-3 | PowerPAK® ChipFET™ Dual | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) |