Vishay Intertechnology, Inc. 40V 3.7A MOSFET Transistor SI5948DU-T1-GE3

Description
Trans MOSFET N-CH 40V 3.7A 8-Pin PowerPAK ChipFET T/R Product overview: SI5948DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5948DU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 40V 3.7A 8-Pin PowerPAK ChipFET T/R Product overview: SI5948DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5948DU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3.7A MOSFET Transistor
278-SI5948DU-T1-GE3
40V 3.7A MOSFET Transistor 278-SI5948DU-T1-GE3
Trans MOSFET N-CH 40V 3.7A 8-Pin PowerPAK ChipFET T/R Product overview: SI5948DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5948DU-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 3.7A 8-Pin PowerPAK ChipFET T/R Product overview: SI5948DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5948DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1022357-SI5948DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1022357-SI5948DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1022357-SI5948DU-T1-GE3
Win Source Part Number: 1022357-SI5948DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 7W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 2.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 165pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI5948DU-T1-GE3DKR,S I5948DU-T1-GE3TR,SI5 948DU-T1-GE3CT Base Product Number: SI5948

Win Source Part Number: 1022357-SI5948DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 82mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 7W
Package / Case: PowerPAK® ChipFET™ Dual
Supplier Device Package: PowerPAK® ChipFet Dual
Gate Charge (Qg) (Max) @ Vgs: 2.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 165pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI5948DU-T1-GE3DKR,SI5948DU-T1-GE3TR,SI5948DU-T1-GE3CT
Base Product Number: SI5948

Buy Now Datasheet
FET, MOSFET Arrays - SI5948DU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5948DU-T1-GE3TR-ND
FET, MOSFET Arrays SI5948DU-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A (Tc) 7W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A (Tc) 7W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI5948DU-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5948DU-T1-GE3CT-ND
FET, MOSFET Arrays SI5948DU-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A (Tc) 7W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A (Tc) 7W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI5948DU-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5948DU-T1-GE3DKR-ND
FET, MOSFET Arrays SI5948DU-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A (Tc) 7W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A (Tc) 7W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK ChipFET

MOSFET 40V Vds 20V Vgs PowerPAK ChipFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5948DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5948DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5948DU-T1-GE3
MOSFET 2N-CH 40V 6A PPAK CHIPFET

MOSFET 2N-CH 40V 6A PPAK CHIPFET

Supplier's Site
MOSFET 2 N-CH 40V 6A POWERPAK - 880-SI5948DU-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2 N-CH 40V 6A POWERPAK
880-SI5948DU-T1-GE3
MOSFET 2 N-CH 40V 6A POWERPAK 880-SI5948DU-T1-GE3
MOSFET 2 N-CH 40V 6A POWERPAK

MOSFET 2 N-CH 40V 6A POWERPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5948DU-T1-GE3 1022357-SI5948DU-T1-GE3 SI5948DU-T1-GE3TR-ND SI5948DU-T1-GE3 SI5948DU-T1-GE3 880-SI5948DU-T1-GE3
Product Name 40V 3.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2 N-CH 40V 6A POWERPAK
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data