Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5947DU-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 20V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5947DU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5947DU-T1-GE3TR-ND
FET, MOSFET Arrays SI5947DU-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 P-Channel (Dual) 20V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FETs - Arrays - SI5947DU-T1-GE3 - 802296-SI5947DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI5947DU-T1-GE3
802296-SI5947DU-T1-GE3
FETs - Arrays - SI5947DU-T1-GE3 802296-SI5947DU-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 802296-SI5947DU-T1-G E3 Packaging: Reel Mounting Style: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Power - Max: 10.4W Part Status: Obsolete (End Of Life) Supplier Device Package: PowerPAK ChipFet Dual Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK ChipFET Dual Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 58mOhm at 3.6A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 480pF at 10V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 1.5V at 250μA Part Number Series: SI5947

Manufacturer: Vishay Siliconix
Win Source Part Number: 802296-SI5947DU-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Power - Max: 10.4W
Part Status: Obsolete (End Of Life)
Supplier Device Package: PowerPAK ChipFet Dual
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK ChipFET Dual
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 58mOhm at 3.6A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 480pF at 10V
Current - Continuous Drain (Id) at 25°C: 6A
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Part Number Series: SI5947

Buy Now
Singapore, Singapore
20V 6A MOSFET Transistor
289-SI5947DU-T1-GE3
20V 6A MOSFET Transistor 289-SI5947DU-T1-GE3
MOSFET 2P-CH 20V 6A PPAK CHIPFET Product overview: SI5947DU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5947DU-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 6A PPAK CHIPFET Product overview: SI5947DU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5947DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5947DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5947DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5947DU-T1-GE3
MOSFET 2P-CH 20V 6A PPAK CHIPFET

MOSFET 2P-CH 20V 6A PPAK CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI5947DU-T1-GE3TR-ND 802296-SI5947DU-T1-GE3 289-SI5947DU-T1-GE3 SI5947DU-T1-GE3
Product Name FET, MOSFET Arrays FETs - Arrays - SI5947DU-T1-GE3 20V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK® ChipFET™ Dual SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details