Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5944DU-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 6A 10W Surface Mount PowerPAK® ChipFet Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 6A 10W Surface Mount PowerPAK® ChipFet Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5944DU-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5944DU-T1-GE3-ND
FET, MOSFET Arrays SI5944DU-T1-GE3-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 10W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 10W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5944DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5944DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5944DU-T1-GE3
MOSFET 2N-CH 40V 6A PPAK CHIPFET

MOSFET 2N-CH 40V 6A PPAK CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number SI5944DU-T1-GE3-ND SI5944DU-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK® ChipFET™ Dual
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details