Vishay Precision Group FET, MOSFET Arrays SI5936DU-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5936DU-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5936DU-T1-GE3DKR-ND
FET, MOSFET Arrays SI5936DU-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI5936DU-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5936DU-T1-GE3CT-ND
FET, MOSFET Arrays SI5936DU-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI5936DU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5936DU-T1-GE3TR-ND
FET, MOSFET Arrays SI5936DU-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 6A MOSFET Transistor
2088-SI5936DU-T1-GE3
N-Channel 30V 6A MOSFET Transistor 2088-SI5936DU-T1-GE3
30V 6A N-Channel MOSFET, 30mR Rds(on), 2-Element, SMT Product overview: SI5936DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5936DU-T1-GE3 can be used for catalog matching and distributor lookup.

30V 6A N-Channel MOSFET, 30mR Rds(on), 2-Element, SMT Product overview: SI5936DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5936DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - SI5936DU-T1-GE3 - 800586-SI5936DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI5936DU-T1-GE3
800586-SI5936DU-T1-GE3
FETs - Arrays - SI5936DU-T1-GE3 800586-SI5936DU-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 800586-SI5936DU-T1-G E3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 10.4W Supplier Device Package: PowerPAK ChipFet Dual Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK ChipFET Dual Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 30mOhm at 5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 320pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 2.2V at 250μA

Manufacturer: Vishay Siliconix
Win Source Part Number: 800586-SI5936DU-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 10.4W
Supplier Device Package: PowerPAK ChipFet Dual
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK ChipFET Dual
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 30mOhm at 5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 320pF at 15V
Current - Continuous Drain (Id) at 25°C: 6A
Vgs(th) (Maximum) at Id: 2.2V at 250μA

Buy Now
MOSFETs - 2567377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567377
MOSFETs 2567377
Dual N-Ch PPAK ChipFET

Dual N-Ch PPAK ChipFET

Supplier's Site
MOSFETs - 2567376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567376
MOSFETs 2567376
Dual N-Ch PPAK ChipFET

Dual N-Ch PPAK ChipFET

Supplier's Site
MOSFETs - 2567377P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567377P
MOSFETs 2567377P
Dual N-Ch PPAK ChipFET

Dual N-Ch PPAK ChipFET

Supplier's Site
FET, MOSFET Arrays - SI5936DU-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5936DU-T1-GE3
FET, MOSFET Arrays SI5936DU-T1-GE3
MOSFET 2N-CH 30V 6A PWRPK CHPFET

MOSFET 2N-CH 30V 6A PWRPK CHPFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5936DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5936DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5936DU-T1-GE3
MOSFET 2N-CH 30V 6A PPAK CHIPFET

MOSFET 2N-CH 30V 6A PPAK CHIPFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK ChipFET

MOSFET 30V Vds 20V Vgs PowerPAK ChipFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI5936DU-T1-GE3DKR-ND 2088-SI5936DU-T1-GE3 800586-SI5936DU-T1-GE3 2567377 SI5936DU-T1-GE3 SI5936DU-T1-GE3 SI5936DU-T1-GE3
Product Name FET, MOSFET Arrays N-Channel 30V 6A MOSFET Transistor FETs - Arrays - SI5936DU-T1-GE3 MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type PowerPAK® ChipFET™ Dual SOT3 PowerPAK ChipFET PowerPAK® ChipFET™ Dual
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 10400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
6 suppliers