Vishay Precision Group P-Channel Dual SMD 20V MOSFET Transistor SI5935CDC-T1-GE3

Description
P-Channel JFET, 20V, 3.1A, 100mR, 2 Channel, SMD Product overview: SI5935CDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5935CDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 20V, 3.1A, 100mR, 2 Channel, SMD Product overview: SI5935CDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5935CDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual SMD 20V MOSFET Transistor
278-SI5935CDC-T1-GE3
P-Channel Dual SMD 20V MOSFET Transistor 278-SI5935CDC-T1-GE3
P-Channel JFET, 20V, 3.1A, 100mR, 2 Channel, SMD Product overview: SI5935CDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5935CDC-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, 3.1A, 100mR, 2 Channel, SMD Product overview: SI5935CDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5935CDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5935CDC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5935CDC-T1-GE3CT-ND
FET, MOSFET Arrays SI5935CDC-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5935CDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5935CDC-T1-GE3TR-ND
FET, MOSFET Arrays SI5935CDC-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5935CDC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5935CDC-T1-GE3DKR-ND
FET, MOSFET Arrays SI5935CDC-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-GE3 - 794300-SI5935CDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-GE3
794300-SI5935CDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-GE3 794300-SI5935CDC-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794300-SI5935CDC-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SMD, Flat Lead Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 4A Power - Max: 3.1W Family Name: Si5509DC Categories: Discrete Semiconductor Products Manufacturer Package: 1206-8 ChipFET Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 455pF @ 10V Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 3.1A, 4.5V Alternative Parts (Cross-Reference): NTHD4102PT1G; NTHD4102P ; NTHD4102PT1; NTHD4102PT3G; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794300-SI5935CDC-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Flat Lead
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 4A
Power - Max: 3.1W
Family Name: Si5509DC
Categories: Discrete Semiconductor Products
Manufacturer Package: 1206-8 ChipFET
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 455pF @ 10V
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 3.1A, 4.5V
Alternative Parts (Cross-Reference): NTHD4102PT1G; NTHD4102P ; NTHD4102PT1; NTHD4102PT3G;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5935CDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5935CDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5935CDC-T1-GE3
MOSFET 2P-CH 20V 4A 1206-8

MOSFET 2P-CH 20V 4A 1206-8

Supplier's Site
MOSFET -20V Vds 8V Vgs 1206-8 ChipFET

MOSFET -20V Vds 8V Vgs 1206-8 ChipFET

Buy Now Datasheet
FET, MOSFET Arrays - SI5935CDC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5935CDC-T1-GE3
FET, MOSFET Arrays SI5935CDC-T1-GE3
MOSFET 2P-CH 20V 4A 1206-8

MOSFET 2P-CH 20V 4A 1206-8

Supplier's Site Datasheet
Mosfet, Dual P Channel, -20V, -4A, Chipfet-8; Transistor Polarity Vishay - 69W7212 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -20V, -4A, Chipfet-8; Transistor Polarity Vishay
69W7212
Mosfet, Dual P Channel, -20V, -4A, Chipfet-8; Transistor Polarity Vishay 69W7212
MOSFET, DUAL P CHANNEL, -20V, -4A, CHIPFET-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.13ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -20V, -4A, CHIPFET-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.13ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual P Ch, -20V, -4A, Chipfet-8, Full Reel; Transistor Polarity Vishay - 86R3916 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Ch, -20V, -4A, Chipfet-8, Full Reel; Transistor Polarity Vishay
86R3916
Mosfet, Dual P Ch, -20V, -4A, Chipfet-8, Full Reel; Transistor Polarity Vishay 86R3916
MOSFET, DUAL P CH, -20V, -4A, CHIPFET-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.13ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL P CH, -20V, -4A, CHIPFET-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.13ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5935CDC-T1-GE3 SI5935CDC-T1-GE3CT-ND 794300-SI5935CDC-T1-GE3 SI5935CDC-T1-GE3 SI5935CDC-T1-GE3 SI5935CDC-T1-GE3 69W7212 86R3916
Product Name P-Channel Dual SMD 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, Dual P Channel, -20V, -4A, Chipfet-8; Transistor Polarity Vishay Mosfet, Dual P Ch, -20V, -4A, Chipfet-8, Full Reel; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
PD 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-SMD, Flat Leads SOT3 8-SMD, Flat Lead TO-3 TO-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products