Vishay Intertechnology, Inc. 20V 2.7A MOSFET Transistor SI5933DC-T1-E3

Description
MOSFET 2P-CH 20V 2.7A 1206-8 Product overview: SI5933DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 2.7A 1206-8 Product overview: SI5933DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.7A MOSFET Transistor
289-SI5933DC-T1-E3
20V 2.7A MOSFET Transistor 289-SI5933DC-T1-E3
MOSFET 2P-CH 20V 2.7A 1206-8 Product overview: SI5933DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.7A 1206-8 Product overview: SI5933DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933DC-T1-E3 - 096526-SI5933DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933DC-T1-E3
096526-SI5933DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933DC-T1-E3 096526-SI5933DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 096526-SI5933DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.7nC @ 4.5V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096526-SI5933DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.7nC @ 4.5V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5933DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5933DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5933DC-T1-E3
MOSFET 2P-CH 20V 2.7A 1206-8

MOSFET 2P-CH 20V 2.7A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI5933DC-T1-E3 096526-SI5933DC-T1-E3 SI5933DC-T1-E3
Product Name 20V 2.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933DC-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 1206-8 ChipFET
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2207341 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
7 suppliers