Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™
MOSFET 2P-CH 20V 3.7A 1206-8 Product overview: SI5933CDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933CDC-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3.7A 1206-8
MOSFET 20V 3.7A 2.8W 144mohm @ 4.5V
MOSFET 2P-CH 20V 3.7A 1206-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI5933CDC-T1-E3-ND | 289-SI5933CDC-T1-E3 | SI5933CDC-T1-E3 | 880-SI5933CDC-T1-E3 | SI5933CDC-T1-E3 |
| Product Name | FET, MOSFET Arrays | 20V 3.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 20V 3.7A 2.8W 144mohm @ 4.5V | FET, MOSFET Arrays |
| Package Type | 8-SMD, Flat Leads | Tape & Reel (TR) | 8-SMD, Flat Lead | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | SILICON | MOSFET (Metal Oxide) | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |