Mosfet Array 2 N-Channel (Dual) 30V 6A (Tc) 10.4W Surface Mount PowerPAK® ChipFet Dual
Mosfet Array 2 N-Channel (Dual) 30V 6A (Tc) 10.4W Surface Mount PowerPAK® ChipFet Dual
Mosfet Array 2 N-Channel (Dual) 30V 6A (Tc) 10.4W Surface Mount PowerPAK® ChipFet Dual
MOSFET 2N-CH 30V 6A PPAK CHIPFET
MOSFET N-Ch 30V Vds 4.7nC Qg Typ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI5922DU-T1-GE3DKR-ND | SI5922DU-T1-GE3 | SI5922DU-T1-GE3 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | PowerPAK® ChipFet Dual | PowerPAKR ChipFet Dual |