Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5920DC-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 8V 4A 3.12W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 8V 4A 3.12W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5920DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5920DC-T1-GE3TR-ND
FET, MOSFET Arrays SI5920DC-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 8V 4A 3.12W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 8V 4A 3.12W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Singapore, Singapore
8V 4A MOSFET Transistor
289-SI5920DC-T1-GE3
8V 4A MOSFET Transistor 289-SI5920DC-T1-GE3
MOSFET 2N-CH 8V 4A 1206-8 Product overview: SI5920DC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5920DC-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 8V 4A 1206-8 Product overview: SI5920DC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5920DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5920DC-T1-GE3 - 120338-SI5920DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5920DC-T1-GE3
120338-SI5920DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5920DC-T1-GE3 120338-SI5920DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 120338-SI5920DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.12W Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 680pF @ 4V Maximum Rds On at Id,Vgs: 32 mOhm @ 6.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120338-SI5920DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.12W
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 680pF @ 4V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5920DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5920DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5920DC-T1-GE3
MOSFET 2N-CH 8V 4A 1206-8

MOSFET 2N-CH 8V 4A 1206-8

Supplier's Site
MOSFET 2N-CH 8V 4A 1206-8 - 880-SI5920DC-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 8V 4A 1206-8
880-SI5920DC-T1-GE3
MOSFET 2N-CH 8V 4A 1206-8 880-SI5920DC-T1-GE3
MOSFET 2N-CH 8V 4A 1206-8

MOSFET 2N-CH 8V 4A 1206-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI5920DC-T1-GE3TR-ND 289-SI5920DC-T1-GE3 120338-SI5920DC-T1-GE3 SI5920DC-T1-GE3 880-SI5920DC-T1-GE3
Product Name FET, MOSFET Arrays 8V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5920DC-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 8V 4A 1206-8
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; 1206-8 ChipFET
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers