Vishay Intertechnology, Inc. 8V 3.4A MOSFET Transistor SI5915DC-T1-GE3

Description
MOSFET 2P-CH 8V 3.4A 1206-8 Product overview: SI5915DC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5915DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 8V 3.4A 1206-8 Product overview: SI5915DC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5915DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 3.4A MOSFET Transistor
289-SI5915DC-T1-GE3
8V 3.4A MOSFET Transistor 289-SI5915DC-T1-GE3
MOSFET 2P-CH 8V 3.4A 1206-8 Product overview: SI5915DC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5915DC-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 8V 3.4A 1206-8 Product overview: SI5915DC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5915DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5915DC-T1-GE3 - 1096097-SI5915DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5915DC-T1-GE3
1096097-SI5915DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5915DC-T1-GE3 1096097-SI5915DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096097-SI5915DC-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 9nC @ 4.5V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096097-SI5915DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 9nC @ 4.5V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5915DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5915DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5915DC-T1-GE3
MOSFET 2P-CH 8V 3.4A 1206-8

MOSFET 2P-CH 8V 3.4A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI5915DC-T1-GE3 1096097-SI5915DC-T1-GE3 SI5915DC-T1-GE3
Product Name 8V 3.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5915DC-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 1206-8 ChipFET
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V IGBT Transistor - 279-AIKW20N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers