Manufacturer: Vishay
Win Source Part Number: 064537-SI5915BDC-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 8V
Max Input Capacitance: 420pF @ 4V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 8V 4A 1206-8 Product overview: SI5915BDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5915BDC-T1-E3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 8V 4A 3.1W Surface Mount 1206-8 ChipFET™
MOSFET 2P-CH 8V 4A 1206-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 064537-SI5915BDC-T1-E3 | 289-SI5915BDC-T1-E3 | SI5915BDC-T1-E3-ND | SI5915BDC-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5915BDC-T1-E3 | 8V 4A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 8 volts | |||
| PD | 3100 milliwatts |