Vishay Intertechnology, Inc. N-Channel Dual MOSFET Transistor SI5908DC-T1-GE3

Description
DUAL N-CHANNEL 20-V (D-S) MOSFET - Tape and Reel Product overview: SI5908DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5908DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL N-CHANNEL 20-V (D-S) MOSFET - Tape and Reel Product overview: SI5908DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5908DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual MOSFET Transistor
278-SI5908DC-T1-GE3
N-Channel Dual MOSFET Transistor 278-SI5908DC-T1-GE3
DUAL N-CHANNEL 20-V (D-S) MOSFET - Tape and Reel Product overview: SI5908DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5908DC-T1-GE3 can be used for catalog matching and distributor lookup.

DUAL N-CHANNEL 20-V (D-S) MOSFET - Tape and Reel Product overview: SI5908DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5908DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5908DC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5908DC-T1-GE3CT-ND
FET, MOSFET Arrays SI5908DC-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5908DC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5908DC-T1-GE3DKR-ND
FET, MOSFET Arrays SI5908DC-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5908DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5908DC-T1-GE3TR-ND
FET, MOSFET Arrays SI5908DC-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-GE3 - 126041-SI5908DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-GE3
126041-SI5908DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-GE3 126041-SI5908DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 126041-SI5908DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 126041-SI5908DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs 1206-8 ChipFET

MOSFET 20V Vds 8V Vgs 1206-8 ChipFET

Buy Now Datasheet
FET, MOSFET Arrays - SI5908DC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5908DC-T1-GE3
FET, MOSFET Arrays SI5908DC-T1-GE3
MOSFET 2N-CH 20V 4.4A 1206-8

MOSFET 2N-CH 20V 4.4A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5908DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5908DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5908DC-T1-GE3
MOSFET 2N-CH 20V 4.4A 1206-8

MOSFET 2N-CH 20V 4.4A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI5908DC-T1-GE3 SI5908DC-T1-GE3CT-ND 126041-SI5908DC-T1-GE3 SI5908DC-T1-GE3 SI5908DC-T1-GE3 SI5908DC-T1-GE3
Product Name N-Channel Dual MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-GE3 MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF2805-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers