Mosfet Array 2 N-Channel (Dual) 30V 6A 10.4W Surface Mount PowerPAK® ChipFet Dual
N-Channel MOSFET 30V 6A 31mR TSOP Product overview: SI5906DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5906DU-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1096095-SI5906DU-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK ChipFet Dual
Maximum Power Dissipation: 10.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 8.6nC @ 10V
Max Input Capacitance: 300pF @ 15V
Maximum Rds On at Id,Vgs: 31 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 6A PPAK CHIPFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI5906DU-T1-GE3TR-ND | 278-SI5906DU-T1-GE3 | 1096095-SI5906DU-T1-GE3 | SI5906DU-T1-GE3 |
| Product Name | FET, MOSFET Arrays | N-Channel 30V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5906DU-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerPAK® ChipFET™ Dual | SOT3; PowerPAK ChipFet Dual | ||
| Polarity | N-Channel | N-Channel | ||
| PD | 10400 milliwatts | 10400 milliwatts |