Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5905BDC-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 8V 4A 3.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 8V 4A 3.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5905BDC-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5905BDC-T1-GE3-ND
FET, MOSFET Arrays SI5905BDC-T1-GE3-ND
Mosfet Array 2 P-Channel (Dual) 8V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 8V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278461-SI5905BDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278461-SI5905BDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278461-SI5905BDC-T1-GE3
Win Source Part Number: 1278461-SI5905BDC-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 8V Current - Continuous Drain (Id) @ 25°C: 4A Rds On (Max) @ Id, Vgs: 80mOhm @ 3.3A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 3.1W Package / Case: 8-SMD, Flat Lead Supplier Device Package: 1206-8 ChipFET™ Gate Charge (Qg) (Max) @ Vgs: 11nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 350pF @ 4V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5905 Product Status: Obsolete

Win Source Part Number: 1278461-SI5905BDC-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 8V
Current - Continuous Drain (Id) @ 25°C: 4A
Rds On (Max) @ Id, Vgs: 80mOhm @ 3.3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 3.1W
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 1206-8 ChipFET™
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 350pF @ 4V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5905
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5905BDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5905BDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5905BDC-T1-GE3
MOSFET 2P-CH 8V 4A 1206-8

MOSFET 2P-CH 8V 4A 1206-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI5905BDC-T1-GE3-ND 1278461-SI5905BDC-T1-GE3 SI5905BDC-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3
Unlock Full Specs
to access all available technical data

Similar Products