Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5904DC-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 20V 3.1A 1.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 3.1A 1.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5904DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5904DC-T1-E3TR-ND
FET, MOSFET Arrays SI5904DC-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.1A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 3.1A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1-E3 - 098737-SI5904DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1-E3
098737-SI5904DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1-E3 098737-SI5904DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 098737-SI5904DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si5904DC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.1A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V Alternative Parts (Cross-Reference): Si5908DC-T1-GE3; EMH2401; NTHD4508NT1; NTHD4508N; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 098737-SI5904DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si5904DC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V
Alternative Parts (Cross-Reference): Si5908DC-T1-GE3; EMH2401; NTHD4508NT1; NTHD4508N;
Introduction Date: April 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.1A MOSFET Transistor
289-SI5904DC-T1-E3
20V 3.1A MOSFET Transistor 289-SI5904DC-T1-E3
MOSFET 2N-CH 20V 3.1A 1206-8 Product overview: SI5904DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5904DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 3.1A 1206-8 Product overview: SI5904DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5904DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5904DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5904DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5904DC-T1-E3
MOSFET 2N-CH 20V 3.1A 1206-8

MOSFET 2N-CH 20V 3.1A 1206-8

Supplier's Site
Trans MOSFET N-CH 20V 3.1A 8-Pin Chip FET T/R - 880-SI5904DC-T1-E3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 20V 3.1A 8-Pin Chip FET T/R
880-SI5904DC-T1-E3
Trans MOSFET N-CH 20V 3.1A 8-Pin Chip FET T/R 880-SI5904DC-T1-E3
Trans MOSFET N-CH 20V 3.1A 8-Pin Chip FET T/R

Trans MOSFET N-CH 20V 3.1A 8-Pin Chip FET T/R

Supplier's Site
FET, MOSFET Arrays - SI5904DC-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5904DC-T1-E3
FET, MOSFET Arrays SI5904DC-T1-E3
MOSFET 2N-CH 20V 3.1A 1206-8

MOSFET 2N-CH 20V 3.1A 1206-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI5904DC-T1-E3TR-ND 098737-SI5904DC-T1-E3 289-SI5904DC-T1-E3 SI5904DC-T1-E3 880-SI5904DC-T1-E3 SI5904DC-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1-E3 20V 3.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 20V 3.1A 8-Pin Chip FET T/R FET, MOSFET Arrays
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET Tape & Reel (TR) 8-SMD, Flat Lead
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts 20 volts
PD 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers