Vishay Intertechnology, Inc. P-Channel SMD 2.1A -20V MOSFET Transistor SI5903DC-T1-E3

Description
P-Channel JFET, 2.1A, -20V, 2-Ch, SMD Product overview: SI5903DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 2.1A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 2.1A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5903DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 2.1A, -20V, 2-Ch, SMD Product overview: SI5903DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 2.1A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 2.1A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5903DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 2.1A -20V MOSFET Transistor
278-SI5903DC-T1-E3
P-Channel SMD 2.1A -20V MOSFET Transistor 278-SI5903DC-T1-E3
P-Channel JFET, 2.1A, -20V, 2-Ch, SMD Product overview: SI5903DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 2.1A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 2.1A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5903DC-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 2.1A, -20V, 2-Ch, SMD Product overview: SI5903DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 2.1A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 2.1A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5903DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5903DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5903DC-T1-E3TR-ND
FET, MOSFET Arrays SI5903DC-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.1A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 2.1A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5903DC-T1-E3 - 102120-SI5903DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5903DC-T1-E3
102120-SI5903DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5903DC-T1-E3 102120-SI5903DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 102120-SI5903DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.1A Gate-Source Threshold Voltage: 600mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 102120-SI5903DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.1A
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 6nC @ 4.5V
Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5903DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5903DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5903DC-T1-E3
MOSFET 2P-CH 20V 2.1A 1206-8

MOSFET 2P-CH 20V 2.1A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI5903DC-T1-E3 SI5903DC-T1-E3TR-ND 102120-SI5903DC-T1-E3 SI5903DC-T1-E3
Product Name P-Channel SMD 2.1A -20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5903DC-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products