Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5902DC-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 30V 2.9A 1.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 2.9A 1.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5902DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5902DC-T1-E3TR-ND
FET, MOSFET Arrays SI5902DC-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.9A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 30V 2.9A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902DC-T1-E3 - 101887-SI5902DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902DC-T1-E3
101887-SI5902DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902DC-T1-E3 101887-SI5902DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 101887-SI5902DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 7.5nC @ 10V Maximum Rds On at Id,Vgs: 85 mOhm @ 2.9A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 101887-SI5902DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 7.5nC @ 10V
Maximum Rds On at Id,Vgs: 85 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 2.9A MOSFET Transistor
289-SI5902DC-T1-E3
30V 2.9A MOSFET Transistor 289-SI5902DC-T1-E3
MOSFET 2N-CH 30V 2.9A 1206-8 Product overview: SI5902DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5902DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 2.9A 1206-8 Product overview: SI5902DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5902DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 2N-CH 30V 2.9A 1206-8 - 880-SI5902DC-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 2.9A 1206-8
880-SI5902DC-T1-E3
MOSFET 2N-CH 30V 2.9A 1206-8 880-SI5902DC-T1-E3
MOSFET 2N-CH 30V 2.9A 1206-8

MOSFET 2N-CH 30V 2.9A 1206-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5902DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5902DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5902DC-T1-E3
MOSFET 2N-CH 30V 2.9A 1206-8

MOSFET 2N-CH 30V 2.9A 1206-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI5902DC-T1-E3TR-ND 101887-SI5902DC-T1-E3 289-SI5902DC-T1-E3 880-SI5902DC-T1-E3 SI5902DC-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902DC-T1-E3 30V 2.9A MOSFET Transistor MOSFET 2N-CH 30V 2.9A 1206-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 30 volts 30 volts
PD 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data