Vishay Precision Group FET, MOSFET Arrays SI5902BDC-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5902BDC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5902BDC-T1-GE3DKR-ND
FET, MOSFET Arrays SI5902BDC-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5902BDC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5902BDC-T1-GE3CT-ND
FET, MOSFET Arrays SI5902BDC-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5902BDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5902BDC-T1-GE3TR-ND
FET, MOSFET Arrays SI5902BDC-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 30V 4A 3.12W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-GE3 - 1096093-SI5902BDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-GE3
1096093-SI5902BDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-GE3 1096093-SI5902BDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096093-SI5902BDC-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096093-SI5902BDC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.12W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 220pF @ 15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SMD 30V 4A MOSFET Transistor
278-SI5902BDC-T1-GE3
Dual SMD 30V 4A MOSFET Transistor 278-SI5902BDC-T1-GE3
Dual N-Ch MOSFET, 30V, 4A, 65mR Rds(on), SMD Product overview: SI5902BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5902BDC-T1-GE3 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 30V, 4A, 65mR Rds(on), SMD Product overview: SI5902BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5902BDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 30V Vds 20V Vgs 1206-8 ChipFET

MOSFET 30V Vds 20V Vgs 1206-8 ChipFET

Buy Now Datasheet
Mosfet, Dual N Channel, 30V, 4A, Chipfet-8; Transistor Polarity Vishay - 04X9765 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 4A, Chipfet-8; Transistor Polarity Vishay
04X9765
Mosfet, Dual N Channel, 30V, 4A, Chipfet-8; Transistor Polarity Vishay 04X9765
MOSFET, DUAL N CHANNEL, 30V, 4A, CHIPFET-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 4A, CHIPFET-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 4A, Chipfet-8, Full Reel; Transistor Polarity Vishay - 86R3904 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 4A, Chipfet-8, Full Reel; Transistor Polarity Vishay
86R3904
Mosfet, Dual N-Ch, 30V, 4A, Chipfet-8, Full Reel; Transistor Polarity Vishay 86R3904
MOSFET, DUAL N-CH, 30V, 4A, CHIPFET-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 4A, CHIPFET-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5902BDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5902BDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5902BDC-T1-GE3
MOSFET 2N-CH 30V 4A 1206-8

MOSFET 2N-CH 30V 4A 1206-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI5902BDC-T1-GE3DKR-ND 1096093-SI5902BDC-T1-GE3 278-SI5902BDC-T1-GE3 SI5902BDC-T1-GE3 04X9765 86R3904 SI5902BDC-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-GE3 Dual SMD 30V 4A MOSFET Transistor MOSFET Mosfet, Dual N Channel, 30V, 4A, Chipfet-8; Transistor Polarity Vishay Mosfet, Dual N-Ch, 30V, 4A, Chipfet-8, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET TO-3 TO-3
Polarity N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 3120 milliwatts 3120 milliwatts
Unlock Full Specs
to access all available technical data