Vishay Precision Group N-Channel SMD 30V 3.7A MOSFET Transistor SI5902BDC-T1-E3

Description
N-Channel JFET, 30V, 3.7A, 65mR Rds On, SMD Product overview: SI5902BDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5902BDC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 3.7A, 65mR Rds On, SMD Product overview: SI5902BDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5902BDC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 30V 3.7A MOSFET Transistor
278-SI5902BDC-T1-E3
N-Channel SMD 30V 3.7A MOSFET Transistor 278-SI5902BDC-T1-E3
N-Channel JFET, 30V, 3.7A, 65mR Rds On, SMD Product overview: SI5902BDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5902BDC-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 3.7A, 65mR Rds On, SMD Product overview: SI5902BDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5902BDC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-E3 - 1096092-SI5902BDC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-E3
1096092-SI5902BDC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-E3 1096092-SI5902BDC-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096092-SI5902BDC-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096092-SI5902BDC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.12W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 220pF @ 15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI5902BDC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5902BDC-T1-E3TR-ND
FET, MOSFET Arrays SI5902BDC-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A (Tc) 3.12W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 30V 4A (Tc) 3.12W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5902BDC-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5902BDC-T1-E3CT-ND
FET, MOSFET Arrays SI5902BDC-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A (Tc) 3.12W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 30V 4A (Tc) 3.12W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs 1206-8 ChipFET

MOSFET 30V Vds 20V Vgs 1206-8 ChipFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5902BDC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5902BDC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5902BDC-T1-E3
MOSFET 2N-CH 30V 4A 1206-8

MOSFET 2N-CH 30V 4A 1206-8

Supplier's Site
Dual N Channel Mosfet, 30V, 1206; Transistor Polarity Vishay - 16P3794 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, 1206; Transistor Polarity Vishay
16P3794
Dual N Channel Mosfet, 30V, 1206; Transistor Polarity Vishay 16P3794
DUAL N CHANNEL MOSFET, 30V, 1206; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Product Range:-RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, 1206; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5902BDC-T1-E3 1096092-SI5902BDC-T1-E3 SI5902BDC-T1-E3TR-ND SI5902BDC-T1-E3 SI5902BDC-T1-E3 16P3794
Product Name N-Channel SMD 30V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5902BDC-T1-E3 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 30V, 1206; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel
PD 3120 milliwatts 3120 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products