Manufacturer: Vishay
Win Source Part Number: 894723-SI5858DU-T1-G
Series: LITTLE FOOT®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6A (Tc) 2.3W (Ta), 8.3W (Tc) Surface Mount PowerPAK® ChipFET™ Single
Package: Reel - TR
Package: PowerPAK® ChipFET™ Single
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI5858
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® ChipFET™ Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 894723-SI5858DU-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5858DU-T1-GE3 |
| Polarity | N-Channel |