Vishay Intertechnology, Inc. 20V 4.4A MOSFET Transistor SI5856DC-T1

Description
Trans MOSFET N-CH 20V 4.4A 8-Pin Chip FET T/R Product overview: SI5856DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5856DC-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 4.4A 8-Pin Chip FET T/R Product overview: SI5856DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5856DC-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.4A MOSFET Transistor
285-SI5856DC-T1
20V 4.4A MOSFET Transistor 285-SI5856DC-T1
Trans MOSFET N-CH 20V 4.4A 8-Pin Chip FET T/R Product overview: SI5856DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5856DC-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 4.4A 8-Pin Chip FET T/R Product overview: SI5856DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5856DC-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1 - 1249333-SI5856DC-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1
1249333-SI5856DC-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1 1249333-SI5856DC-T1
Manufacturer: Vishay Win Source Part Number: 1249333-SI5856DC-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249333-SI5856DC-T1
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI5856DC-T1 1249333-SI5856DC-T1
Product Name 20V 4.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - BSS138BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
MOSFETs - 1574580P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details