Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI5519DU-T1-GE3

Description
Win Source Part Number: 1278480-SI5519DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 36mOhm @ 6.1A, 4.5V Vgs(th) (Max) @ Id: 1.8V @ 250µA Power - Max: 10.4W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 17.5nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 660pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI5519DU-T1-GE3CT,SI 5519DU-T1-GE3TR,SI55 19DUT1GE3,SI5519DU-T 1-GE3DKR Base Product Number: SI5519 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278480-SI5519DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 36mOhm @ 6.1A, 4.5V Vgs(th) (Max) @ Id: 1.8V @ 250µA Power - Max: 10.4W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 17.5nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 660pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI5519DU-T1-GE3CT,SI 5519DU-T1-GE3TR,SI55 19DUT1GE3,SI5519DU-T 1-GE3DKR Base Product Number: SI5519 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278480-SI5519DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278480-SI5519DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278480-SI5519DU-T1-GE3
Win Source Part Number: 1278480-SI5519DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 36mOhm @ 6.1A, 4.5V Vgs(th) (Max) @ Id: 1.8V @ 250µA Power - Max: 10.4W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 17.5nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 660pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI5519DU-T1-GE3CT,SI 5519DU-T1-GE3TR,SI55 19DUT1GE3,SI5519DU-T 1-GE3DKR Base Product Number: SI5519 Product Status: Obsolete

Win Source Part Number: 1278480-SI5519DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 36mOhm @ 6.1A, 4.5V
Vgs(th) (Max) @ Id: 1.8V @ 250µA
Power - Max: 10.4W
Package / Case: PowerPAK® ChipFET™ Dual
Supplier Device Package: PowerPAK® ChipFet Dual
Gate Charge (Qg) (Max) @ Vgs: 17.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 660pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI5519DU-T1-GE3CT,SI5519DU-T1-GE3TR,SI5519DUT1GE3,SI5519DU-T1-GE3DKR
Base Product Number: SI5519
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5519DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5519DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5519DU-T1-GE3
MOSFET N/P-CH 20V 6A CHIPFET

MOSFET N/P-CH 20V 6A CHIPFET

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278480-SI5519DU-T1-GE3 SI5519DU-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details