Vishay Precision Group 20V 6A MOSFET Transistor SI5517DU-T1-GE3

Description
20V N/P-CH MOSFET 6A 39mR 8-Pin PowerPAK SO8 SM T/R Product overview: SI5517DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5517DU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V N/P-CH MOSFET 6A 39mR 8-Pin PowerPAK SO8 SM T/R Product overview: SI5517DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5517DU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A MOSFET Transistor
278-SI5517DU-T1-GE3
20V 6A MOSFET Transistor 278-SI5517DU-T1-GE3
20V N/P-CH MOSFET 6A 39mR 8-Pin PowerPAK SO8 SM T/R Product overview: SI5517DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5517DU-T1-GE3 can be used for catalog matching and distributor lookup.

20V N/P-CH MOSFET 6A 39mR 8-Pin PowerPAK SO8 SM T/R Product overview: SI5517DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5517DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5517DU-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5517DU-T1-GE3CT-ND
FET, MOSFET Arrays SI5517DU-T1-GE3CT-ND
Mosfet Array N and P-Channel 20V 6A 8.3W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array N and P-Channel 20V 6A 8.3W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI5517DU-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5517DU-T1-GE3DKR-ND
FET, MOSFET Arrays SI5517DU-T1-GE3DKR-ND
Mosfet Array N and P-Channel 20V 6A 8.3W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array N and P-Channel 20V 6A 8.3W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI5517DU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5517DU-T1-GE3TR-ND
FET, MOSFET Arrays SI5517DU-T1-GE3TR-ND
Mosfet Array N and P-Channel 20V 6A 8.3W Surface Mount PowerPAK® ChipFet Dual

Mosfet Array N and P-Channel 20V 6A 8.3W Surface Mount PowerPAK® ChipFet Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5517DU-T1-GE3 - 1249324-SI5517DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5517DU-T1-GE3
1249324-SI5517DU-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5517DU-T1-GE3 1249324-SI5517DU-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249324-SI5517DU-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1249324-SI5517DU-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5517DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5517DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5517DU-T1-GE3
MOSFET N/P-CH 20V 6A CHIPFET

MOSFET N/P-CH 20V 6A CHIPFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs PowerPAK ChipFET

MOSFET 20V Vds 8V Vgs PowerPAK ChipFET

Buy Now Datasheet
Mosfet, Dual, Complement/20V/6A/powerpak Rohs Compliant Vishay - 57AJ0452 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, Complement/20V/6A/powerpak Rohs Compliant Vishay
57AJ0452
Mosfet, Dual, Complement/20V/6A/powerpak Rohs Compliant Vishay 57AJ0452
MOSFET, DUAL, COMPLEMENT/20V/6A/PO WERPAK ROHS COMPLIANT: YES

MOSFET, DUAL, COMPLEMENT/20V/6A/POWERPAK ROHS COMPLIANT: YES

Supplier's Site
Dual N/p Ch Mosfet, 20V, Powerpak, Full Reel; Transistor Polarity Vishay - 16P3788 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Ch Mosfet, 20V, Powerpak, Full Reel; Transistor Polarity Vishay
16P3788
Dual N/p Ch Mosfet, 20V, Powerpak, Full Reel; Transistor Polarity Vishay 16P3788
DUAL N/P CH MOSFET, 20V, POWERPAK, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.2A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CH MOSFET, 20V, POWERPAK, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.2A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5517DU-T1-GE3 SI5517DU-T1-GE3CT-ND 1249324-SI5517DU-T1-GE3 SI5517DU-T1-GE3 SI5517DU-T1-GE3 57AJ0452 16P3788
Product Name 20V 6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5517DU-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual, Complement/20V/6A/powerpak Rohs Compliant Vishay Dual N/p Ch Mosfet, 20V, Powerpak, Full Reel; Transistor Polarity Vishay
Polarity N-Channel; P-Channel
PD 8300 milliwatts
TJ -55 C (-67 F)
Package Type PowerPAK® ChipFET™ Dual SOT3 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers