MOSFET N/P-CH 20V 4.4A/3A 1206-8 Product overview: SI5515DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5515DC-T1-E3 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 4.4A, 3A 1.1W Surface Mount 1206-8 ChipFET™
Manufacturer: Vishay
Win Source Part Number: 028580-SI5515DC-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A, 3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 20V 4.4A 1206-8
MOSFET N/P-CH 20V 4.4A/3A 1206-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI5515DC-T1-E3 | SI5515DC-T1-E3TR-ND | 028580-SI5515DC-T1-E3 | SI5515DC-T1-E3 | SI5515DC-T1-E3 |
| Product Name | 20V 4.4A 3A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5515DC-T1-E3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-SMD, Flat Leads | SOT3; 1206-8 ChipFET | 8-SMD, Flat Lead | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | P-Channel | P-Channel; N and P-Channel |