Vishay Precision Group MOSFETs SI5515CDC-T1-GE3

Description
N/P-Ch 1206-8 ChipFET 20V 40/100mohm @
Request a Quote Datasheet
Description
N/P-Ch 1206-8 ChipFET 20V 40/100mohm @
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807787
MOSFETs 1807787
N/P-Ch 1206-8 ChipFET 20V 40/100mohm @

N/P-Ch 1206-8 ChipFET 20V 40/100mohm @

Supplier's Site
MOSFETs - 1807304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807304
MOSFETs 1807304
N/P-Ch 1206-8 ChipFET 20V 40/100mohm @

N/P-Ch 1206-8 ChipFET 20V 40/100mohm @

Supplier's Site
MOSFETs - 1807787P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807787P
MOSFETs 1807787P
N/P-Ch 1206-8 ChipFET 20V 40/100mohm @

N/P-Ch 1206-8 ChipFET 20V 40/100mohm @

Supplier's Site
FET, MOSFET Arrays - SI5515CDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5515CDC-T1-GE3TR-ND
FET, MOSFET Arrays SI5515CDC-T1-GE3TR-ND
Mosfet Array N and P-Channel 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5515CDC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5515CDC-T1-GE3CT-ND
FET, MOSFET Arrays SI5515CDC-T1-GE3CT-ND
Mosfet Array N and P-Channel 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5515CDC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5515CDC-T1-GE3DKR-ND
FET, MOSFET Arrays SI5515CDC-T1-GE3DKR-ND
Mosfet Array N and P-Channel 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5515CDC-T1-GE3 - 113654-SI5515CDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5515CDC-T1-GE3
113654-SI5515CDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5515CDC-T1-GE3 113654-SI5515CDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 113654-SI5515CDC-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si5515CDC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 11.3nC @ 5V Max Input Capacitance: 632pF @ 10V Maximum Rds On at Id,Vgs: 36 mOhm @ 6A, 4.5V Alternative Parts (Cross-Reference): NTHD3100CT1G; NTHD3100CT1; NTHD3100CT3G; NTHD3102CT1G; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 113654-SI5515CDC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si5515CDC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 11.3nC @ 5V
Max Input Capacitance: 632pF @ 10V
Maximum Rds On at Id,Vgs: 36 mOhm @ 6A, 4.5V
Alternative Parts (Cross-Reference): NTHD3100CT1G; NTHD3100CT1; NTHD3100CT3G; NTHD3102CT1G;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel P-Channel 4A 20V MOSFET Transistor
278-SI5515CDC-T1-GE3
N-Channel P-Channel 4A 20V MOSFET Transistor 278-SI5515CDC-T1-GE3
Power Field-Effect Transistor, 4A I(D), 20V, 0.036ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1206-8, CHIPFET-8 Product overview: SI5515CDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 4A, 20V, 0.036ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5515CDC-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 4A I(D), 20V, 0.036ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1206-8, CHIPFET-8 Product overview: SI5515CDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 4A, 20V, 0.036ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5515CDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5515CDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5515CDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5515CDC-T1-GE3
MOSFET N/P-CH 20V 4A 1206-8

MOSFET N/P-CH 20V 4A 1206-8

Supplier's Site
MOSFET -20V Vds 8V Vgs 1206-8 ChipFET

MOSFET -20V Vds 8V Vgs 1206-8 ChipFET

Buy Now Datasheet
FET, MOSFET Arrays - SI5515CDC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5515CDC-T1-GE3
FET, MOSFET Arrays SI5515CDC-T1-GE3
MOSFET N/P-CH 20V 4A 1206-8

MOSFET N/P-CH 20V 4A 1206-8

Supplier's Site Datasheet
Dual Mosfet, N And P Channel, 4 A, 20 V, 0.03 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay - 97W2671 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N And P Channel, 4 A, 20 V, 0.03 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay
97W2671
Dual Mosfet, N And P Channel, 4 A, 20 V, 0.03 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay 97W2671
Dual MOSFET, N and P Channel, 4 A, 20 V, 0.03 ohm, 4.5 V, 400 mV RoHS Compliant: Yes

Dual MOSFET, N and P Channel, 4 A, 20 V, 0.03 ohm, 4.5 V, 400 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807787 SI5515CDC-T1-GE3TR-ND 113654-SI5515CDC-T1-GE3 278-SI5515CDC-T1-GE3 SI5515CDC-T1-GE3 SI5515CDC-T1-GE3 SI5515CDC-T1-GE3 97W2671
Product Name MOSFETs FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5515CDC-T1-GE3 N-Channel P-Channel 4A 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual Mosfet, N And P Channel, 4 A, 20 V, 0.03 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay
Package Type TSOP 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead TO-3
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers