Win Source Part Number: 1278455-SI5513DC-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3.1A, 2.1A
Rds On (Max) @ Id, Vgs: 75mOhm @ 3.1A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 1.1W
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 1206-8 ChipFET™
Gate Charge (Qg) (Max) @ Vgs: 6nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5513
Product Status: Obsolete
Mosfet Array N and P-Channel 20V 3.1A, 2.1A 1.1W Surface Mount 1206-8 ChipFET™
MOSFET N/P-CH 20V 3.1A 1206-8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278455-SI5513DC-T1-GE3 | SI5513DC-T1-GE3-ND | SI5513DC-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |