Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5513CDC-T1-E3

Description
Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5513CDC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5513CDC-T1-E3TR-ND
FET, MOSFET Arrays SI5513CDC-T1-E3TR-ND
Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5513CDC-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5513CDC-T1-E3CT-ND
FET, MOSFET Arrays SI5513CDC-T1-E3CT-ND
Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5513CDC-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5513CDC-T1-E3DKR-ND
FET, MOSFET Arrays SI5513CDC-T1-E3DKR-ND
Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 4A, 3.7A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5513CDC-T1-E3 - 322427-SI5513CDC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5513CDC-T1-E3
322427-SI5513CDC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5513CDC-T1-E3 322427-SI5513CDC-T1-E3
Manufacturer: Vishay Win Source Part Number: 322427-SI5513CDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A, 3.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4.2nC @ 5V Max Input Capacitance: 285pF @ 10V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 322427-SI5513CDC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A, 3.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.2nC @ 5V
Max Input Capacitance: 285pF @ 10V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 20V 3.7A MOSFET Transistor
2088-SI5513CDC-T1-E3
P-Channel SMD 20V 3.7A MOSFET Transistor 2088-SI5513CDC-T1-E3
N/P-Channel JFET, 20V, 3.7A, 55mR Rds(on), SMD Product overview: SI5513CDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5513CDC-T1-E3 can be used for catalog matching and distributor lookup.

N/P-Channel JFET, 20V, 3.7A, 55mR Rds(on), SMD Product overview: SI5513CDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5513CDC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 12V Vgs 1206-8 ChipFET

MOSFET 20V Vds 12V Vgs 1206-8 ChipFET

Buy Now Datasheet
FET, MOSFET Arrays - SI5513CDC-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5513CDC-T1-E3
FET, MOSFET Arrays SI5513CDC-T1-E3
MOSFET N/P-CH 20V 4A 1206-8

MOSFET N/P-CH 20V 4A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5513CDC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5513CDC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5513CDC-T1-E3
MOSFET N/P-CH 20V 4A/3.7A 1206-8

MOSFET N/P-CH 20V 4A/3.7A 1206-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI5513CDC-T1-E3TR-ND 322427-SI5513CDC-T1-E3 2088-SI5513CDC-T1-E3 SI5513CDC-T1-E3 SI5513CDC-T1-E3 SI5513CDC-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5513CDC-T1-E3 P-Channel SMD 20V 3.7A MOSFET Transistor MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel
V(BR)DSS 20 volts 20 volts
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
 - AUIRFS8405 - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers