MOSFET N/P-CH 30V 2.9A 1206-8 Product overview: SI5504DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5504DC-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 097505-SI5504DC-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A, 2.1A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 7.5nC @ 10V
Maximum Rds On at Id,Vgs: 85 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.1W Surface Mount 1206-8 ChipFET™
MOSFET N/P-CH 30V 2.9A 1206-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-SI5504DC-T1-E3 | 097505-SI5504DC-T1-E3 | SI5504DC-T1-E3TR-ND | SI5504DC-T1-E3 |
| Product Name | 30V 2.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5504DC-T1-E3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 1206-8 ChipFET | 8-SMD, Flat Leads | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |