Vishay Intertechnology, Inc. SMD 30V 3.7A MOSFET Transistor SI5504BDC-T1-GE3

Description
2-Ch N/P-Ch MOSFET, 30V, 3.7A, 65mΩ, SMD Product overview: SI5504BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5504BDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch N/P-Ch MOSFET, 30V, 3.7A, 65mΩ, SMD Product overview: SI5504BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5504BDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 3.7A MOSFET Transistor
278-SI5504BDC-T1-GE3
SMD 30V 3.7A MOSFET Transistor 278-SI5504BDC-T1-GE3
2-Ch N/P-Ch MOSFET, 30V, 3.7A, 65mΩ, SMD Product overview: SI5504BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5504BDC-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch N/P-Ch MOSFET, 30V, 3.7A, 65mΩ, SMD Product overview: SI5504BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5504BDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5504BDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5504BDC-T1-GE3TR-ND
FET, MOSFET Arrays SI5504BDC-T1-GE3TR-ND
Mosfet Array N and P-Channel 30V 4A, 3.7A 3.12W, 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 30V 4A, 3.7A 3.12W, 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5504BDC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5504BDC-T1-GE3CT-ND
FET, MOSFET Arrays SI5504BDC-T1-GE3CT-ND
Mosfet Array N and P-Channel 30V 4A, 3.7A 3.12W, 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 30V 4A, 3.7A 3.12W, 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5504BDC-T1-GE3 - 102119-SI5504BDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5504BDC-T1-GE3
102119-SI5504BDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5504BDC-T1-GE3 102119-SI5504BDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 102119-SI5504BDC-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.12W, 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A, 3.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102119-SI5504BDC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.12W, 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A, 3.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 220pF @ 15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET RECOMMENDED ALT 781-SI5513CDC-T1-GE3

MOSFET RECOMMENDED ALT 781-SI5513CDC-T1-GE3

Buy Now Datasheet
FET, MOSFET Arrays - SI5504BDC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5504BDC-T1-GE3
FET, MOSFET Arrays SI5504BDC-T1-GE3
MOSFET N/P-CH 30V 4A 1206-8

MOSFET N/P-CH 30V 4A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5504BDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5504BDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5504BDC-T1-GE3
MOSFET N/P-CH 30V 4A/3.7A 1206-8

MOSFET N/P-CH 30V 4A/3.7A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI5504BDC-T1-GE3 SI5504BDC-T1-GE3TR-ND 102119-SI5504BDC-T1-GE3 SI5504BDC-T1-GE3 SI5504BDC-T1-GE3 SI5504BDC-T1-GE3
Product Name SMD 30V 3.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5504BDC-T1-GE3 MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
PD 3100 milliwatts 3120 to 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data