Manufacturer: Vishay
Win Source Part Number: 028577-SI5486DU-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PowerPak ChipFet (3x1.9)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 54nC @ 8V
Max Input Capacitance: 2100pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 15 mOhm @ 7.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
N-Channel 20V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single
MOSFET N-CH 20V 12A CHIPFET Product overview: SI5486DU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5486DU-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 12A CHIPFET
MOSFET N-CH 20V 12A CHIPFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 028577-SI5486DU-T1-GE3 | SI5486DU-T1-GE3TR-ND | 278-SI5486DU-T1-GE3 | SI5486DU-T1-GE3 | SI5486DU-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5486DU-T1-GE3 | Single FETs, MOSFETs | 20V 12A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 3100 to 31000 milliwatts | 3100 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |