Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI5481DU-T1-GE3

Description
Win Source Part Number: 1277499-SI5481DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3.1W (Ta), 17.8W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5481 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277499-SI5481DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3.1W (Ta), 17.8W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5481 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277499-SI5481DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277499-SI5481DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277499-SI5481DU-T1-GE3
Win Source Part Number: 1277499-SI5481DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3.1W (Ta), 17.8W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5481 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277499-SI5481DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 22mOhm @ 6.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 17.8W (Tc)
Package / Case: PowerPAK® ChipFET™ Single
Supplier Device Package: PowerPAK® ChipFET™ Single
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5481
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5481DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5481DU-T1-GE3
MOSFET P-CH 20V 12A PPAK

MOSFET P-CH 20V 12A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277499-SI5481DU-T1-GE3 SI5481DU-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5410 - 1020759-AUIRFR5410 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 100 volts
PD 66000 milliwatts
View Details
5 suppliers