Vishay Intertechnology, Inc. 30V 12A MOSFET Transistor SI5480DU-TI-GE3

Description
MOSFET N-CH 30V 12A PPAK CHIPFET Product overview: SI5480DU-TI-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5480DU-TI-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A PPAK CHIPFET Product overview: SI5480DU-TI-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5480DU-TI-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A MOSFET Transistor
278-SI5480DU-TI-GE3
30V 12A MOSFET Transistor 278-SI5480DU-TI-GE3
MOSFET N-CH 30V 12A PPAK CHIPFET Product overview: SI5480DU-TI-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5480DU-TI-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A PPAK CHIPFET Product overview: SI5480DU-TI-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5480DU-TI-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 190046-SI5480DU-TI-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190046-SI5480DU-TI-GE3
Discrete Semiconductor Products 190046-SI5480DU-TI-GE3
Manufacturer: Vishay Win Source Part Number: 190046-SI5480DU-TI-G E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK ChipFET Single Manufacturer Device Package: PowerPAK ChipFet Single FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 16 mOhm @ 7.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) @ Vds: 1230pF @ 15V Power - Max: 31W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 190046-SI5480DU-TI-GE3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK ChipFET Single
Manufacturer Device Package: PowerPAK ChipFet Single
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 16 mOhm @ 7.2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) @ Vds: 1230pF @ 15V
Power - Max: 31W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5480DU-TI-GE3 190046-SI5480DU-TI-GE3
Product Name 30V 12A MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
9 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZHN120R080M1T - AIMZHN120R080M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R2-40C,118 - 1025177-BUK663R2-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 204000 milliwatts
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers