Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5476DU-T1-GE3 SI5476DU-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1249316-SI5476DU-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1249316-SI5476DU-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5476DU-T1-GE3 - 1249316-SI5476DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5476DU-T1-GE3
1249316-SI5476DU-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5476DU-T1-GE3 1249316-SI5476DU-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249316-SI5476DU-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249316-SI5476DU-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - SI5476DU-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5476DU-T1-GE3CT-ND
Single FETs, MOSFETs SI5476DU-T1-GE3CT-ND
N-Channel 60V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single

N-Channel 60V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single

Buy Now Datasheet
Single FETs, MOSFETs - SI5476DU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5476DU-T1-GE3TR-ND
Single FETs, MOSFETs SI5476DU-T1-GE3TR-ND
N-Channel 60V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single

N-Channel 60V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single

Buy Now Datasheet
Single FETs, MOSFETs - SI5476DU-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5476DU-T1-GE3DKR-ND
Single FETs, MOSFETs SI5476DU-T1-GE3DKR-ND
N-Channel 60V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single

N-Channel 60V 12A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFET™ Single

Buy Now Datasheet
Singapore, Singapore
60V 12A MOSFET Transistor
278-SI5476DU-T1-GE3
60V 12A MOSFET Transistor 278-SI5476DU-T1-GE3
60V 12A N-CH MOSFET, 34mR Rds On, 8-Pin PowerPAK Product overview: SI5476DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5476DU-T1-GE3 can be used for catalog matching and distributor lookup.

60V 12A N-CH MOSFET, 34mR Rds On, 8-Pin PowerPAK Product overview: SI5476DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5476DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK ChipFET

MOSFET 60V Vds 20V Vgs PowerPAK ChipFET

Buy Now Datasheet
N Channel Mosfet, 60V, 12A Powerpak, Full Reel; Channel Type Vishay - 16P3779 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 12A Powerpak, Full Reel; Channel Type Vishay
16P3779
N Channel Mosfet, 60V, 12A Powerpak, Full Reel; Channel Type Vishay 16P3779
N CHANNEL MOSFET, 60V, 12A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 12A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 12A, Powerpak-8; Channel Type Vishay - 69W7209 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 12A, Powerpak-8; Channel Type Vishay
69W7209
Mosfet, N Channel, 60V, 12A, Powerpak-8; Channel Type Vishay 69W7209
MOSFET, N CHANNEL, 60V, 12A, POWERPAK-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 12A, POWERPAK-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5476DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5476DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5476DU-T1-GE3
MOSFET N-CH 60V 12A CHIPFET

MOSFET N-CH 60V 12A CHIPFET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1249316-SI5476DU-T1-GE3 SI5476DU-T1-GE3CT-ND 278-SI5476DU-T1-GE3 SI5476DU-T1-GE3 16P3779 SI5476DU-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5476DU-T1-GE3 Single FETs, MOSFETs 60V 12A MOSFET Transistor MOSFET N Channel Mosfet, 60V, 12A Powerpak, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 PowerPAK® ChipFET™ Single TO-3 32 nC @ 10 V
Polarity N-Channel N-Channel N-Channel
PD 31000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details