Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI5475DC-T1-GE3

Description
Win Source Part Number: 1277503-SI5475DC-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta) Rds On (Max) @ Id, Vgs: 31mOhm @ 5.5A, 4.5V Vgs(th) (Max) @ Id: 450mV @ 1mA (Min) Power Dissipation (Max): 1.3W (Ta) Package / Case: 8-SMD, Flat Lead Supplier Device Package: 1206-8 ChipFET™ Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5475 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277503-SI5475DC-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta) Rds On (Max) @ Id, Vgs: 31mOhm @ 5.5A, 4.5V Vgs(th) (Max) @ Id: 450mV @ 1mA (Min) Power Dissipation (Max): 1.3W (Ta) Package / Case: 8-SMD, Flat Lead Supplier Device Package: 1206-8 ChipFET™ Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5475 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277503-SI5475DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277503-SI5475DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277503-SI5475DC-T1-GE3
Win Source Part Number: 1277503-SI5475DC-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta) Rds On (Max) @ Id, Vgs: 31mOhm @ 5.5A, 4.5V Vgs(th) (Max) @ Id: 450mV @ 1mA (Min) Power Dissipation (Max): 1.3W (Ta) Package / Case: 8-SMD, Flat Lead Supplier Device Package: 1206-8 ChipFET™ Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5475 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277503-SI5475DC-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta)
Rds On (Max) @ Id, Vgs: 31mOhm @ 5.5A, 4.5V
Vgs(th) (Max) @ Id: 450mV @ 1mA (Min)
Power Dissipation (Max): 1.3W (Ta)
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 1206-8 ChipFET™
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 4.5 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5475
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI5475DC-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5475DC-T1-GE3-ND
Single FETs, MOSFETs SI5475DC-T1-GE3-ND
P-Channel 12V 5.5A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

P-Channel 12V 5.5A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5475DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5475DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5475DC-T1-GE3
MOSFET P-CH 12V 5.5A 1206-8

MOSFET P-CH 12V 5.5A 1206-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1277503-SI5475DC-T1-GE3 SI5475DC-T1-GE3-ND SI5475DC-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data