Vishay Intertechnology, Inc. 12V 5.5A MOSFET Transistor SI5475DC-T1-E3

Description
MOSFET P-CH 12V 5.5A 1206-8 Product overview: SI5475DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5475DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 5.5A 1206-8 Product overview: SI5475DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5475DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5.5A MOSFET Transistor
278-SI5475DC-T1-E3
12V 5.5A MOSFET Transistor 278-SI5475DC-T1-E3
MOSFET P-CH 12V 5.5A 1206-8 Product overview: SI5475DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5475DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 5.5A 1206-8 Product overview: SI5475DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5475DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI5475DC-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5475DC-T1-E3-ND
Single FETs, MOSFETs SI5475DC-T1-E3-ND
P-Channel 12V 5.5A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

P-Channel 12V 5.5A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5475DC-T1-E3 - 064532-SI5475DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5475DC-T1-E3
064532-SI5475DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5475DC-T1-E3 064532-SI5475DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 064532-SI5475DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 450mV @ 1mA (Min) Max Gate Charge: 29nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064532-SI5475DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 450mV @ 1mA (Min)
Max Gate Charge: 29nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 31 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5475DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5475DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5475DC-T1-E3
MOSFET P-CH 12V 5.5A 1206-8

MOSFET P-CH 12V 5.5A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI5475DC-T1-E3 SI5475DC-T1-E3-ND 064532-SI5475DC-T1-E3 SI5475DC-T1-E3
Product Name 12V 5.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5475DC-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-SMD, Flat Leads SOT3; 1206-8 ChipFET
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319QTR - 1020726-AUIRF7319QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers