Manufacturer: Vishay
Win Source Part Number: 749209-SI5461EDC-T1-
Manufacturer Homepage: www.vishay.com
Reference case: 1206-8
Reference Date Code: 1136+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 4.5A 1206-8 Product overview: SI5461EDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5461EDC-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 4.5A 1206-8
MOSFET P-CH 20V 4.5A CHIPFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 749209-SI5461EDC-T1-E3 | 278-SI5461EDC-T1-E3 | SI5461EDC-T1-E3 | 880-SI5461EDC-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5461EDC-T1-E3 | 20V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 20V 4.5A CHIPFET |
| PD | 1300 milliwatts | 1300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Transistor Technology / Material | SILICON |