Vishay Intertechnology, Inc. Single FETs, MOSFETs SI5457DC-T1-GE3

Description
P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI5457DC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5457DC-T1-GE3CT-ND
Single FETs, MOSFETs SI5457DC-T1-GE3CT-ND
P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5457DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5457DC-T1-GE3TR-ND
Single FETs, MOSFETs SI5457DC-T1-GE3TR-ND
P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5457DC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5457DC-T1-GE3DKR-ND
Single FETs, MOSFETs SI5457DC-T1-GE3DKR-ND
P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 20V 6A (Tc) 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5457DC-T1-GE3 - 143799-SI5457DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5457DC-T1-GE3
143799-SI5457DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5457DC-T1-GE3 143799-SI5457DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 143799-SI5457DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 143799-SI5457DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 5.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 36 mOhm @ 4.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 20V 6A MOSFET Transistor
278-SI5457DC-T1-GE3
SMD 20V 6A MOSFET Transistor 278-SI5457DC-T1-GE3
P-CH MOSFET 20V 6A 36mR SMD Product overview: SI5457DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5457DC-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 6A 36mR SMD Product overview: SI5457DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5457DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5457DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5457DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5457DC-T1-GE3
MOSFET P-CH 20V 6A 1206-8

MOSFET P-CH 20V 6A 1206-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs 1206-8 ChipFET

MOSFET -20V Vds 12V Vgs 1206-8 ChipFET

Buy Now Datasheet
Single FETs, MOSFETs - SI5457DC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI5457DC-T1-GE3
Single FETs, MOSFETs SI5457DC-T1-GE3
MOSFET P-CH 20V 6A 1206-8

MOSFET P-CH 20V 6A 1206-8

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 6A, 1206 Chipfet Rohs Compliant Vishay - 57AJ0447 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 6A, 1206 Chipfet Rohs Compliant Vishay
57AJ0447
Mosfet, P-Ch, 20V, 6A, 1206 Chipfet Rohs Compliant Vishay 57AJ0447
MOSFET, P-CH, 20V, 6A, 1206 CHIPFET ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 6A, 1206 CHIPFET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI5457DC-T1-GE3CT-ND 143799-SI5457DC-T1-GE3 278-SI5457DC-T1-GE3 SI5457DC-T1-GE3 SI5457DC-T1-GE3 SI5457DC-T1-GE3 57AJ0447
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5457DC-T1-GE3 SMD 20V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 20V, 6A, 1206 Chipfet Rohs Compliant Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead 8-SMD, Flat Lead TO-3
V(BR)DSS 20 volts 20 volts
PD 2300 to 5700 milliwatts 5700 milliwatts 5700 milliwatts
Unlock Full Specs
to access all available technical data