Vishay Precision Group Single FETs, MOSFETs SI5448DU-T1-GE3

Description
N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single
Request a Quote Datasheet
Description
N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI5448DU-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5448DU-T1-GE3CT-ND
Single FETs, MOSFETs SI5448DU-T1-GE3CT-ND
N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single

N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single

Buy Now Datasheet
Single FETs, MOSFETs - SI5448DU-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5448DU-T1-GE3DKR-ND
Single FETs, MOSFETs SI5448DU-T1-GE3DKR-ND
N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single

N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single

Buy Now Datasheet
Single FETs, MOSFETs - SI5448DU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5448DU-T1-GE3TR-ND
Single FETs, MOSFETs SI5448DU-T1-GE3TR-ND
N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single

N-Channel 40V 25A (Tc) 31W (Tc) Surface Mount PowerPAK® ChipFet Single

Buy Now Datasheet
Singapore, Singapore
40V 25A MOSFET Transistor
278-SI5448DU-T1-GE3
40V 25A MOSFET Transistor 278-SI5448DU-T1-GE3
Trans MOSFET N-CH 40V 25A 8-Pin PowerPAK ChipFET T/R Product overview: SI5448DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5448DU-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 25A 8-Pin PowerPAK ChipFET T/R Product overview: SI5448DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5448DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567367P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567367P
MOSFETs 2567367P
N-Channel 40 V (D-S) MOSFET

N-Channel 40 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2567367 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567367
MOSFETs 2567367
N-Channel 40 V (D-S) MOSFET

N-Channel 40 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2567366 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567366
MOSFETs 2567366
N-Channel 40 V (D-S) MOSFET

N-Channel 40 V (D-S) MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277582-SI5448DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277582-SI5448DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277582-SI5448DU-T1-GE3
Win Source Part Number: 1277582-SI5448DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 7.75mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 31W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFet Single Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1765 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI5448DU-T1-GE3DKR,S I5448DU-T1-GE3CT,SI5 448DU-T1-GE3TR Base Product Number: SI5448 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277582-SI5448DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 7.75mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 31W (Tc)
Package / Case: PowerPAK® ChipFET™ Single
Supplier Device Package: PowerPAK® ChipFet Single
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1765 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI5448DU-T1-GE3DKR,SI5448DU-T1-GE3CT,SI5448DU-T1-GE3TR
Base Product Number: SI5448
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 40V, 25A, Powerpak Chipfet; Transistor Polarity Vishay - 15AC8652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 25A, Powerpak Chipfet; Transistor Polarity Vishay
15AC8652
Mosfet, N-Ch, 40V, 25A, Powerpak Chipfet; Transistor Polarity Vishay 15AC8652
MOSFET, N-CH, 40V, 25A, POWERPAK CHIPFET; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00646ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 40V, 25A, POWERPAK CHIPFET; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00646ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5448DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5448DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5448DU-T1-GE3
MOSFET N-CH 40V 25A PPAK

MOSFET N-CH 40V 25A PPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK ChipFET

MOSFET 40V Vds 20V Vgs PowerPAK ChipFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI5448DU-T1-GE3CT-ND 278-SI5448DU-T1-GE3 2567367P 1277582-SI5448DU-T1-GE3 15AC8652 SI5448DU-T1-GE3 SI5448DU-T1-GE3
Product Name Single FETs, MOSFETs 40V 25A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 40V, 25A, Powerpak Chipfet; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type PowerPAK® ChipFET™ Single Tape and Reel PowerPAK ChipFET SOT3 TO-3 PowerPAKR ChipFETTM Single
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data