Vishay Intertechnology, Inc. Discrete Semiconductor Products SI5445DC-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 190044-SI5445DC-T1-E 3 Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): NTHS5445T1; Si5445DC-E3; Si5475DDC-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 190044-SI5445DC-T1-E 3 Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): NTHS5445T1; Si5445DC-E3; Si5475DDC-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 190044-SI5445DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190044-SI5445DC-T1-E3
Discrete Semiconductor Products 190044-SI5445DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 190044-SI5445DC-T1-E 3 Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): NTHS5445T1; Si5445DC-E3; Si5475DDC-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 190044-SI5445DC-T1-E3
Category: Discrete Semiconductor Products
Family: FETs - Single
Alternative Parts (Cross-Reference): NTHS5445T1; Si5445DC-E3; Si5475DDC-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
P-Channel 5.2A 8V MOSFET Transistor
278-SI5445DC-T1-E3
P-Channel 5.2A 8V MOSFET Transistor 278-SI5445DC-T1-E3
Small Signal Field-Effect Transistor, 5.2A I(D), 8V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, 1206-8, CHIPFET-8 Product overview: SI5445DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.2A, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, 8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5445DC-T1-E3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.2A I(D), 8V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, 1206-8, CHIPFET-8 Product overview: SI5445DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.2A, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, 8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5445DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 190044-SI5445DC-T1-E3 278-SI5445DC-T1-E3
Product Name Discrete Semiconductor Products P-Channel 5.2A 8V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data